Paramount™ Articulating Wall Mount for 10" to 29" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PA730, extend the display up to 14.85" (377mm) or fully-retract it to just 2.73" (69mm) from the wall for the perfect viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the display. One-Touch™ tilt technology offers ±15° vertical tilt movement for the ideal viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.

Features

  • Design is UL listed and tested to four times stated load capacity
  • Accommodates 75 x 75 or 100 x 100mm VESA® mounting patterns
  • Extends 14.85" (377mm) from the wall
  • Retracts to 2.73" (69mm) to save space
  • One-Touch™ tilt mechanism offers ±15° of tilt angle adjustment
  • Quickly adjust your viewing angle without tools
  • ±5° of roll for post installation display leveling
  • ±90° of pivot
  • Hook-and-Hang™, one-person display installation
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Mounts to wood stud, concrete, cinder or breeze block