TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S24048, supplies up to 240W (48V DC, 5A) of power to industrial equipment, such as PoE switches, injectors, and Wi-Fi® access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-Rail mount, and overload current protection.
LED indicator confirms power to the unit
Certified for CE EMC, FCC, IC and UKCA
UL 62368-1 certified
Designed for industrial environments with a wide operating temperature range of -25° – 70° C (-13° – 158° F)
Provides up to 240W (48V DC, 5A) of power for PoE devices, such as switches, injectors, and access points.
Overload, short circuit, over voltage, over current, and over temperature protection
Cooling by natural air convection
Metal enclosure with integrated DIN-Rail mount
|
Interface
|
|
|---|---|
|
Housing
|
|
|
Special Features
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
MTBF
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.