TRENDnet’s AC to DC Industrial DIN-Rail Power Supply, model TI-M6024, supplies up to 60W (24V DC, 2.5A) of power to industrial
equipment, such as switches, injectors, and WiFi access points. This DIN-Rail power supply comes with an integrated DIN-Rail
mount, and short circuit, over power, and overload current protection
Industrial Applications
Power network devices for
manufacturing, general industrial,
warehousing, surveillance, and
corporate applications.
60W Power
Provides up to 60W (24V DC, 2.5A) for
devices, such as switches, injectors,
and access points.
Wide Operating Temperature
Designed for industrial environments
with an operating temperature range of
25° – 70° C (-13° – 158° F).
Provides up to 60 watts (24V, 2.5A)
of power for devices, such as
switches, network cameras, and
access points
Overload/short circuit/over voltage protection
Cooling by free air convection
This power supply undergoes a
100 % full load burn-in test
Sturdy enclosure with
integrated DIN-ail
mount
Certified for UL62368-1 and CB
IEC 62368
Compliance to EN 55032, EN
61000-3-3, and EN 55035
LED indicator confirms power to
the unit
| Interface |
|
|---|---|
| Housing |
|
| Special Features |
|
| Operating Temperature |
|
| Operating Humidity |
|
| MTBF |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|