TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S12048, supplies up to 150W (48V DC, 3.12A) of power to industrial equipment, such as PoE switches, injectors, and Wi-Fi® access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-Rail mount, and overload current protection.
UL 62368-1 certified
Certified for CE EMC, FCC, IC and UKCA
LED indicator confirms power to the unit
Metal enclosure with integrated DIN-Rail mount
Cooling by natural air convection
Overload, short circuit, over voltage, over current, and over temperature protection
Built-in active Power Factor Controller (PFC, PF > 0.96) helps eliminate unusable reactive power
Provides up to 150W (48V DC, 3.12A) of power for PoE devices, such as switches, injectors, and access points.
| Interface |
|
|---|---|
| Housing |
|
| Special Features |
|
| Operating Temperature |
|
| Operating Humidity |
|
| MTBF |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|