Full-motion dual monitor desk mount – supports tilt, swivel and rotation for best viewing position, Fits 13" to 32" monitors, Max Load 19.8 lbs each, VESA Plate 75x75/100x100mm, Cable Management, Detachable VESA Plate, C-clamp and Grommet Mount Bases
Supports tilt angles of +/-45°, 180° swivel, 360° rotation for adjustment of viewing angle, easy to hold the screen in the correct, comfortable position to meet your needs
Lift the arm 16.02 inches (407mm) to find the perfect and ergonomic viewing height that relieves your body strain
Max extension up to 14.8 inches (376mm)
Change the way you hold your body to look upward and make shoulder relaxing with you arms close to your trunk
With support for a wide range of screen configurations, you have the freedom to design your ideal display setup. Whether you use dual monitors as extended displays or in a mirrored output arrangement, this solution adapts seamlessly to your specific requirements. Enjoy enhanced flexibility in any environment, ensuring optimal viewing angles, improved workflow efficiency and a customized user experience
Built-in cable management system keeps cables neat, organized and safely out of sight, creating a comfortable work environment
Detachable VESA plate makes installation friendly. After tighten VESA plate on the the back of your monitor, easily hook your monitor onto the arm
Special features include fine-tuning the height of each VESA plate so your monitors is perfectly aligned
Every joint on this dual mount is able to be tightened, so you can adjust exactly how fluid/stationary you want everything to be
C-Clamp base stand was designed for desk thickness from 0.39" ~ 3.34" (10mm~85mm); Grommet Mount fits through surface hole thickness from 0.39" ~ 1.57" (10mm~40mm); Hole diameter from 0.39" to 2.36"(10mm~60mm)
SIIG's Dual Monitor Articulating Desk Mount designed to support two monitors ranging from 13" to 32" in size, is ideal for any environment requiring high productivity and multi-screen setups
Multi-monitor setups for stock traders, financial analysts, or data scientists to monitor real-time data, graphs, and multiple platforms simultaneously
For designers, developers, and content creators who need multiple screens for tools, editing, coding, or multitasking
Used in security operations, air traffic control, or IT network monitoring, where constant surveillance across multiple screens is critical
Perfect for video editors who need multiple monitors for timelines, preview windows, and color grading interfaces