Simplifies IT Tasks

A front USB 1.1 port lets you share a flash drive or external hard drive with all connected computers, making software or data updates easier. The advanced on-screen display (OSD) supports high-definition video up to 2048 x 1536 at the local console. You can select a connected computer using on-console pushbuttons, keyboard hotkey commands or the OSD, which is available in English, Spanish, French, German or Japanese. The auto-scan mode automatically sequences through all active ports accessible to the user. Two levels of security allow you to delegate proper access to approved personnel, up to four users and one administrator.

Long-Lasting Reliability & 3-Year Warranty

The B022-U08 has a rugged steel housing and premium connectors that are built to last. The firmware is upgradable using the included cable to ensure software remains up to date. Plus, this KVM switch provides flexibility for future expansion by accepting an optional B051-000 server remote control for global access over IP.

For extra peace of mind, the B022-U08 comes with a three-year product warranty. This switch is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.