OVERVIEW

TRENDnet’s Industrial 100/1000Base-T to SFP Media Converter, model TI-F11SFP, is a reliable IP50 rated media converter with
hardened components rated for extreme industrial environments. The front panel DIP switches control Link Fault Pass Through
(LFPT), and setting the device to switch/converter mode.

Industrial Applications

Networks devices for manufacturing,
general industrial, warehousing,
surveillance, and corporate
applications.

Front Panel Switches

The industrial multi-mode media
converter’s front panel DIP switches
quickly allow switching between switch/
converter modes, and enable or
disable Link Fault Pass Through
(LFPT).

Industrial Hardened Design

Designed with a rugged IP50 rated housing,
resistance to a high degree of vibration and
shock, protection against ESD/EMI/surge, and
operates within a wide operation temperature
range of -40° - 75° C (-40° – 167° F).

Network Ports

1 x Gigabit Ethernet port and 1 x SFP slot

Dip Switches

1: Turns LFP (Link Fault Pass Through) on/off

2: Set SFP speed to 100Mbps or 1000Mbps

DIN-Rail/Wall Mounts

IP50 rated metal enclosure with
included DIN-rail and wall
mount hardware

Switching Capacity

4Gbps switching capacity

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-31), and
vibration (EN 60068-2-6)

Electro Magnetic Compliance

Complies with FCC Part 15
Subpart B Class A and CE EN
55022 Class A standards

Surge Protection

6kV Ethernet surge protection

Grounding Point

Grounding point protects
equipment from external electrical
surges

TRENDnet hardened industrial switches

Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.

TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.

Hardened Industrial 100/1000Base-T to SFP Media Converter

• Hardened IP50 rated 100/1000Base-T Ethernet to SFP converter
• SFP port accommodates Multi or Single Mode fiber modules
• Up to 80km fiber networking distances with the TEG-MGBS80 SFP module
• Operating temperature range of -40° – 75° C (-40° – 167° F)
• 12 – 60V DC power input with overload current protection
• 6kV RJ45 surge protection
• Includes DIN-Rail and wall mounts
• Powers supply sold separately (model: TI-M6024)
• NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
Device Interface
  • 1 x Gigabit port
  • 1 x Gigabit SFP port (100/1000Mbps)
  • 3-pin removable terminal block
  • LED indicators
  • DIP Switch
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
  • Fiber: 200Mbps (full duplex)
  • Fiber: 2Gbps (full duplex)
Performance
  • Data RAM Buffer: 64KB
  • Jumbo Frame: 16KB
Power
  • Input: 12-60V DC
  • Compatible power supply: TI-M6024 (sold separately)
  • Max. consumption: 1.64W
Terminal Block
  • 3-pin terminal block
  • Wire range: 1.5mm^2
  • Solid wire (AWG): 16-28
  • Stranded Wire (AWG): 16-28
  • Torque: 3 lb. – In / 0.2Nm / 0.56Nm
  • Wire strip length: 6-7mm
MTBF
  • 4,800,000 hours @ 25° C
DIP Switch
  • 1: On (LFPT on – Default), Off (LFPT off)
  • 2: On (Converter mode – Default), Off (Switch mode)
Housing
  • IP50 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • ESD 2kV protection
  • 6kV RJ45 protection
Operating Temperature
  • -40° - 75° C (-40° - 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 57 x 64 x 25mm (2.24 x 2.52 x 0.98 in.)
Weight
  • 144g (5.08 oz.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-31)
  • Vibration (IEC 60068-2-6)
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • 3-year

PACKAGE CONTENTS

  • TI-F11SFP
  • Removable terminal block
  • DIN-Rail / wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Standards
• IEEE 802.3
• IEEE 802.3u
• IEEE 802.3ab
• IEEE 802.3z
• IEEE 802.3x
Device Interface
• 1 x Gigabit port
• 1 x Gigabit SFP port (100/1000Mbps)
• 3-pin removable terminal block
• LED indicators
• DIP Switch
Data Transfer Rate
• Ethernet: 10Mbps (half duplex), 20Mbps
(fullduplex)
• Fast Ethernet: 100Mbps (half duplex),
200Mbps (full duplex)
• Gigabit: 2Gbps (full duplex)
• Fiber: 200Mbps (full duplex)
• Fiber: 2Gbps (full duplex)
Performance
• Data RAM Buffer: 64KB
• Jumbo Frame: 16KB
Power
• Input: 12-60V DC
• Compatible power supply: TI-M6024
(sold separately)
• Max. consumption: 1.64W
Terminal Block
• 3-pin terminal block
• Wire range: 1.5mm^2
• Solid wire (AWG): 16-28
• Stranded Wire (AWG): 16-28
• Torque: 3 lb. – In / 0.2Nm / 0.56Nm
• Wire strip length: 6-7mm
MTBF
• 4,800,000 hours @ 25° C
DIP Switch
• 1: On (LFPT on – Default), Off (LFPT off)
• 2: On (Converter mode – Default), Off
(Switch mode)
Housing
• IP50 metal case
• DIN-Rail mount
• Wall mount
• Grounding point
• ESD 2kV protection
• 6kV RJ45 protection
Operating Temperature
•-40° - 75° C (-40° - 167° F)
Operating Humidity
• Max. 95% non-condensing
Dimensions
• 57 x 64 x 25mm (2.24 x 2.52 x 0.98 in.)
Weight
• 144g (5.08 oz.)
Certifications
• CE
• FCC
• LVD
• Shock (IEC 60068-2-27)
• Freefall (IEC 60068-2-31)
• Vibration (IEC 60068-2-6)
• IEC 61000-4-2
• IEC 61000-4-4
• IEC 61000-4-5
Warranty
• 3-year
Package Contents
• TI-F11SFP
• Removable terminal block
• DIN-Rail / wall mount kit
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.