Maximum 200W PoE+ power budget supplies power up to eight Power over Ethernet devices.
Rugged IP50 rated housing with a high degree of vibration and shock resistance, and an operating temperature range of -40° – 75° C (-40° – 167° F).
PoE+ Power
Up to 30W of power per port and
data over a single Ethernet cable
to PoE devices
Easy Installation
No configuration needed, simply
connect PoE+ network devices
to the industrial unmanaged
PoE+ switch
IP50 Rated
This industrial switch is IP50
rated for ingress dust protection
Fault Tolerance
Features redundant power inputs
from external power sources and
an output alarm relay to indicate an
input power failure – power supply
sold separately (model: TI-S24052)
Extreme Temperature Range
An extreme operating temperature
range of -40° – 75° C (-40° – 167°
F) allows for installations in
industrial environments with
intense hot or cold conditions
Shock and Vibration Resistant
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-32), and
vibration (EN 60068-2-6)
Electro Magnetic Compliance
Complies with industrial EMS
certifications ESD (IEC 61000-4
2):
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power: 2kV, Signal:
2kV; Surge (IEC 61000-4-5):
Power: 2kV, Signal: 2kV
DIN-Rail / Wall Mounts
The rugged PoE+ switch
includes DIN-Rail mount and wall
mount hardware
Grounding Point
The industrial unmanaged PoE+
switch features a grounding point
to protect equipment from external
electrical surges
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|