OVERVIEW

TRENDnet’s 5-Port Industrial Gigabit Ethernet DIN-Rail Switch, model TI-G50, features a rugged IP50 rated metal enclosure. The industrial Ethernet switch is designed to withstand high levels of vibration and shock, while operating in both low and high temperatures for industrial environments within a -40° – 75° C (-40° – 167° F) extreme temperature range. Redundant power inputs with overload current protection minimize network downtime.

Easy Installation


No configuration needed, simply connect network devices to the industrial Ethernet switch.

Fault Tolerance


The industrial Ethernet switch features dual power inputs to provide redundant power with overload current protection.

Industrial Hardened Design


Equipped with a rugged IP50 rated housing, and designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F).


Easy Installation

Quick and easy installation process

DIN-Rail / Wall Mounts

IP50 rated metal enclosure with DIN-Rail mount and wall mount hardware included

Fault Tolerance

Dual power inputs provide redundant power with overload current protection (power supply sold separately, model: TI-M6024)

Extreme Temperature Range

An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with severe hot or cold conditions

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Electro Magnetic Compliance

Complies with industrial EMS certifications ESD (IEC 61000-4-2); Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV

Grounding Point

Grounding point is designed to protect equipment from external electrical surges


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
Device Interface
  • 5 x Gigabit ports
  • 4-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 128KB
  • Switching Fabric: 10Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
Power
  • Input: 12 – 56V DC
  • Compatible power supply: TI-M6024 (sold separately)
  • Max. consumption: 2.24W @ 48V DC
Terminal Block
  • 4-pin terminal block
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24
  • Stranded wire (AWG): 12-24
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 510,304 hours @ 25° C
Enclosure
  • IP50 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • 6kV ESD protection
  • 2kV surge protection
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 113 x 82 x 31mm (4.4 x 3.2 x 1.2 in.)
Weight
  • 168g (5.9 oz.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-G50
  • Removable terminal block
  • DIN-Rail and wall mount kit


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


5-Port Industrial Gigabit Ethernet DIN-Rail Switch

  • 5 x Gigabit Ethernet ports
  • Hardened IP50 rated metal switch
  • Extreme operating temperature range of -40° – 75° C (-40° – 167° F)
  • Dual power inputs provide redundant power with overload current protection
  • Fanless design for silent operation
  • 10Gbps switching capacity
  • Includes DIN-Rail mount and wall mount brackets
  • Power supply sold separately (model: TI-M6024)
  • NDAA / TAA compliant
  • Lifetime Warranty