Product Description

Plugable's USB Type-C (USB-C) flash card reader is a great option for anyone looking for an easy way to add support for the most common storage media types to their USB-C enabled system. Expand the usability of your USB-C system by enabling access to removable storage cards used in many digital cameras, MP3 players, and mobile phones. Compact design for easy portability, with a permanently attached flexible, robust USB cable to enable connections in tight spots.

Performance

Operates at USB 3.1 Gen 1 speeds. SD, SDHC, and SDXC cards are supported in UHS-I mode up to 104 MB/sec for maximum SD card performance. The benefits of USB 3.1's increased throughput over USB 2.0 are seen on SD cards class 10 and up.

NOTE: Mac ports are very tight, and may require additional force for full insertion.

Technical Specifications and Media Compatibility

Uses the Realtek RTS5307 chipset featuring:

  • SD, SDHC, SDXC, MicroSD (Trans-Flash), MicroSDHC, and MicroSDXC cards are supported in UHS-I mode up to 104 MB/sec
  • Memory Stick (MS), MS Pro, MS Duo, MS Pro Duo, HS MS, Micro-MS (M2) with adapter, MSPRO-HG Duo, MSPRO-HG Micro, MSXC
  • Supports newer high-capacity cards: SDXC / MSXC Cards up to 2 TB in size
  • MultiMediaCard (MMC), RSMMC, Mobile-MMC, MMCPlus, MMC-micro

Operating System Compatibility

Driverless compatibility with modern USB 3.1 capable systems including Windows (11, 10, 8.1/8), Mac OS X (10.10 Yosemite and newer), and Linux (3.x Kernel and newer versions). Not compatible with iOS.

Special note for Android and other Mobile Platforms:

Mobile platforms however are more than likely not supported since 95% of Android devices with USB-C ports *DO NOT SUPPORT* adding on mass storage devices (rooting/jailbreaking is required for this functionality). Android compatibility varies by device and is limited to devices running Android 6.0 and later with a full-sized USB-C port with storage mounting capabilities for peripherals. It is best to ask the Android device manufacturer if the Realtek RTS5307 chipset is compatible with the device before purchase.