Featuring the DisplayLink DL-165 graphics chipset, the Plugable UGA-165 USB to DVI adapter for monitor allows you to add additional monitors to virtually any laptop, or desktop.
Additionally, you can also build your own dual display setup by combining the USB video adapter with a single USB-C dock. Windows and ChromeOS users can expand even further by integrating the adapter with an existing docking station, expanding their setup to support up to six 1920x1080 (HD) displays when using multiple adapters. Whether you’re adding additional displays to the dock you already have or just need a straightforward way to expand your screen real estate , this adapter provides a seamless and efficient solution.
The Plugable UGA-165 supports monitors, projectors, TV, or any other display device with a DVI input (HDMI and VGA display devices supported with included adapters.) Enhance your workspace and boost creativity with multi-display functionality powered by a USB to VGA Adapter for monitor - perfect for professionals, and multitaskers.
Note: Actual performance and the number of supported displays can vary based on system specifications and the specific DisplayLink hardware in use. Chromebooks using lower-spec CPUs and GPUs may support fewer displays.
The Plugable USB Graphics Adapter enables seamless display expansion, allowing users to connect an additional monitor to their setup. For those needing more screen real estate, multiple adapters can be used in combination with a USB-C docking station, supporting up to six additional 1920x1080 (HD) displays for maximum productivity (up to 4 on macOS).
This Plugable UGA-165 Adapter is compact and travel-friendly, it easily fits into any backpack or laptop bag - about the size of a pack of playing cards. Plus, with no need for an external power adapter, setup is hassle-free.