GV-N75TOC-1GI

  • Powered by NVIDIA GeForce GTX 750 Ti GPU
  • Integrated with industry's best 1GB GDDR5 memory and 128-bit memory interface
  • OC Edition - Core Clock: Base 1033MHz / Boost 1111MHz (Standard- Base:1020MHz Boost:1085MHz)
  • Features Dual-link DVI-I / DVI-D / HDMI 2
  • System power supply requirement: 400W
GV-N75TOC-1GI



GIGABYTE custom-designed 100mm cooler

As opposed to the stereotype, GIGABYTE is able to maximize fan size to 10cm with the latest cooling design. With a 10cm fan, the card is virtually silent that its noise level runs much lower.
<br></br>GIGABYTE custom-designed 100mm cooler



Unique Blade Fan Design

The airflow is spilt through the triangle design at the fan edge, and is guided smoothly through the fan by special 3D stripe curve design. At the same time, it effectively enhanced the cooling capacity while reducing air turbulence.
<br></br>Unique Blade Fan Design



Up to 4 displays on a Single Card

Support up to four displays on a single card. Satisfy your multi-screen setup, high definition and extreme gaming experience.
<br></br>Up to 4 displays on a Single Card



Gold Plated HDMI x 2

Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections. Dual HDMI design lets users experience broader, richer gaming environments with better resolution on a single card.
<br></br>Gold Plated HDMI x 2