Paramount™ Flat Wall Mount for 10" to 29" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PF630, a low-profile design positions the display just 0.64" (16mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display.

Features

  • Accommodates 75 x 75 or 100 x 100mm VESA mounting patterns
  • Slim design positions the display only 0.64" (16mm) from the wall
  • Easily install the mount to the wall with just two screws
  • Includes all necessary wall and displayattachment hardware
  • Display adaptor plate simply slidesinto the wall plate for a quick and easyinstallation
  • Design is UL listed and tested to fourtimes stated load capacity