Paramount™ Universal Flat Wall Mount for 39" to 75" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PF650, a low-profile design positions the display just 1.26" (32mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. The Easy-Glide™ adaptors hook onto the wall plate for a quick, simple, and secure installation. Achieve perfect positioning of the display with the side-to-side adjustment after installation.


Features

  • Universal mount fits displays with mounting patterns up to 742 x 405mm (29.23” W x 15.95” H) and accommodates up to 600 x 400mm VESA® patterns
  • Low-profile design holds display only 1.26" (32mm)
  • Horizontal display adjustment up to 8.00" (203mm) for centering display on wall
  • Design is UL listed and tested to four times stated load capacity
  • Includes all necessary wall and display attachment hardware