Paramount™ Universal Tilt Wall Mount for 39" to 75" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PT650, a low-profile design positions the display just 2.63" (67mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. The Easy-Glide™ adaptors hook onto the wall plate for a quick, simple, and secure installation. Achieve perfect positioning of the display with the side-to-side adjustment after installation. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Lock the tilt angle at installation to prevent tampering or moving with the IncreLok™ tilt technology.


Features

  • Design is UL listed and tested to four times stated load capacity
  • Mounts to wood studs, concrete, cinder block or metal studs (metal stud accessory required)
  • Includes all necessary wall and display attachment hardware
  • Horizontal display adjustment up to 8.00" (203mm) for centering display on wall
  • Included IncreLok™ feature offers fixed tilt lock in 5° increments when used
  • Easy-Grip™ ratcheting handle locks tilt angle into place
  • Adjustable 15° forward tilt and 5° backward tilt for finding the optimal viewing angle
  • Universal mount fits displays with mounting patterns up to 750 x 405mm (29.52" W x 15.95" H)