Paramount™ Universal Tilt Wall Mount for 32" to 46" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PT640, a low-profile design positions the display just 2.63" (67mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. The Easy-Glide™ adaptors hook onto the wall plate for a quick, simple, and secure installation. Achieve perfect positioning of the display with the side-to-side adjustment after installation. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Lock the tilt angle at installation to prevent tampering or moving with the IncreLok™ tilt technology.


Features

  • Universal mount fits displays with mounting patterns up to 450 x 305mm (17.72” W x 12.01” H) and accommodates up to 400 x 300mm VESA® mounting patterns
  • Adjustable 15° forward tilt and 5° backward tilt for finding the optimal viewing angle
  • Easy-Grip ratcheting handle locks tilt angle into place
  • Included IncreLok™ feature offers fixed tilt lock in 5° increments when used
  • Horizontal display adjustment up to 6.00" (152mm) for centering display on wall
  • Landscape to portrait mounting options increases installation versatility. Please check display dimensions against the wall plate when used in portrait mode*
  • Design is UL listed and tested to four times stated load capacity
  • Includes all necessary wall and display attachment hardware
  • * Requires display to be removed and reset on mount