Paramount™ Universal Flat Wall Mount for 32" to 46" Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PF640, a low-profile design positions the display just 1.26" (32mm) from the wall. The Hook-and-Hang™ system offers easy, one-person installation of the display. The Easy-Glide™ adaptors hook onto the wall plate for a quick, simple, and secure installation. After installation, achieve perfect display positioning with side-to-side adjustment capabilities.

Features

  • Universal mount fits displays with mounting patterns up to 450 x 305mm (17.72" W x12.01" H) and accommodates up to 400 x300mm VESA mounting patterns
  • Low-profile design holds display only 1.26"(32mm)
  • Horizontal display adjustment up to 6.00"(152mm) for centering display on wall
  • Landscape to Portrait mounting options increases installation versatility. Please check display dimensions against the wall plate when used in Portrait mode*
  • Includes all necessary wall and display attachment hardware
  • Design is UL listed and tested to four times stated load capacity
  • Works with thinner displays, such as OLED
  • * Requires display to be removed and reset on mount