SmartMount ® Ceiling Mount with 1.5" NPS Coupler for up to 90" Displays

Peerless-AV’s PLCK flat panel ceiling mount products and components utilize a 1.5" NPT pipe for versatility, support and connection. The 1.5" NPT threaded pipe makes it simple to customize each mount to your specific application. The PLCK-1 kit combines the PLCM-2 tilt box, fixed length 1.5" NPT column and 1.5' NPS coupler to easily retrofit existing installations. When combined with Peerless-AV’s PLP-UNL universal or dedicated display adaptor, it provides the perfect combination for retrofitting flat panel ceiling mounts in sports facilities, airports, lobbies or retail environments.


Features

  • Includes a 1.5" NPS threaded coupling enabling retrofit to existing 1.5" NPT or NPS connections
  • -5° to 20° adjustable tilt and 360° swivel
  • Peerless-AV EXT018 Aluminum Extension Column included, providing a 17.44" drop
  • Simple hook-on display installation
  • PLCK-UNL’s Universal I-Shaped Adaptor fits displays with mounting holes up to 600 x 400mm
  • VESA® 75 x 75 and 100 x 100mm mounting pattern provided with PLCK-1 (display mounting hardware ACC918 not included)
  • Additional display mounting adaptor plates available for PLCK-1 (sold separately)
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation