In-Wall Mount for 32" to 71" Displays

Maximize your flat panel experience by installing it in the wall with Peerless-AV universal in-wall mounting solution for up to 71" displays. Installation is quick and easy thanks to the mount’s stud-locating tabs that fit the in-wall box snugly between 16" wood stud centers. View the flat panel display in its virtually no-profile home position, or extend the arm over 19" to watch it anywhere else within the room.

Features

  • Removable gang box and cable management access plates make installation easy
  • Installs between 16" (406mm) wood stud centers
  • Stud-locating tabs adjust ¼" (6mm) left or right to accommodate stud spacing
  • Decorative trim ring included for a clean installation
  • Can be inverted to position display to the right or left
  • IM760P models include adapter plate to fit displays with VESA® 100, 200 x 100 and 200 x 200mm mounting hole patterns or can be used with dedicated adapter plates
  • IM760PU models include universal adapter plate to fit displays with mouting hole patterns up to 730 x 433mm (28.75" x 17.05")