Improve Cooling Efficiency and Optimize Airflow

The Tripp Lite SRXUPANEL Blanking Panel Kit fills unused spaces in your EIA-standard 19-inch rack. Not only does this give your rack a sleek, clean look, but it also protects your valuable rack equipment by improving airflow and cooling efficiency. By closing off unused rack openings, these blanking panels prevent hot air from recirculating through open spaces. This reduces operating costs, improves performance and provides longer lifespans for your equipment.

Close Off Up to 15U of Rack Space

Constructed from heavy-duty cold-rolled steel in a durable black powder-coated finish to match most rack enclosures, the SRXUPANEL includes 4 blanking panels in different sizes: 1U, 2U, 4U and 8U. This gives you the flexibility to close off up to 15U of rack space in different configurations as needed. Just attach the desired panels to the rack’s front vertical mounting rails using the included hardware.

Tripp Lite SRXUPANEL Product Summary

  • Closes off unused rack spaces to prevent hot air from recirculating around valuable equipment
  • Reduces operating costs, improves performance and provides longer lifespans for equipment
  • Includes 4 panels in 4 sizes: 1U, 2U, 4U and 8U
  • Fills up to 15U of rack space
  • Compatible with EIA-standard 19 in. racks
  • Made from heavy-duty cold-rolled steel with black powder-coated finish
  • Mounts easily using included hardware


What’s in the Box

  • 1U Blanking Panel
  • 2U Blanking Panel
  • 4U Blanking Panel
  • 8U Blanking Panel
  • (16) M6 Screws
  • (16) M6 Cup Washers
  • (16) M6 Cage Nuts
  • Installation Guide