HL-L5200DWT Reliability and Productivity

The Brother HL-L5200DWT monochrome laser printer is perfect for offices and small workgroups looking for flexible paper handling, cost-efficient output and reliable performance. This fast, high-performance printer delivers a large paper capacity, automatic two-sided printing, and built-in wireless and Ethernet networking.

Fast printing helps improve the productivity of your office

Perfect for your busy office, the HL-L5200DWT prints up to 42ppm ​4  to keep moving at the pace of your business. With a print resolution up to 1200 x 1200 dpi, the HL-L5200DWT produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics.

Dual paper trays provide flexible paper handling and fewer refills

The HL-L5200DWT includes dual paper trays (250-sheet and 520-sheet capacity) for additional capacity or for the flexibility to simultaneously store letter and legal sized paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Cost-efficient output and money saving features

The HL-L5200DWT comes with a standard-yield 3,000-page1 toner cartridge (TN-820). To help lower your operating costs, a high-yield 8,000-page 1 replacement toner cartridge (TN-850) is also available. Also, two-sided (duplex) printing means less paper use – and helps save paper and money. Environmentally friendly, the HL-L5200DWT is ENERGY STAR® Qualified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.

Flexible connectivity with convenient mobile device printing 2

You can share this printer with others on your network with its wireless 802.11b/g/n or Ethernet interfaces. Plus, your entire workgroup, as well as visitors to your office, will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via 2 : AirPrint®, Google Cloud Print™ 2.0, the free Brother iPrint&Scan app, Mopria®, Wi-Fi Direct® or Cortado Workplace.

Advanced security features to help restrict unauthorized printing and help protect sensitive documents

For businesses concerned with security, the HL-L5200DWT offers several advanced security features including:
  • Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 100 users or groups
  • Setting Lock: Can be enabled to prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine
  • Secure Print: Provides users with the ability to claim secure print jobs using their confidential PIN only
  • Support for critical network security  protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS

At Your Side with Consistent Award-WinningPerformance and FREE Technical Product Support

Consistently recognized as #1 for Reliabilityand #1 for Overall Customer Satisfaction by PCMag 3 , Brother Printers and All-in-Ones deliver performance youcan count on. In addition to the product warranty, Brother offers lifetime atyour side support providing free online, call, or live chat technicalassistance for the life of your product.

Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2018 Google Inc. All rights reserved. Android and Google Cloud Print are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Windows Phone is a trademark of Microsoft Corporation in the United States and other countries. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.

Disclaimers:

1 Approximate toner cartridge yield in accordance with ISO/IEC 19752 (Letter/A4).

2 Requires connection to a wireless network.

3 © Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved. 

4 Based on one-sided printing. Change from default setting required.