The Brother DCP-L5650DN monochrome laser multi-function copier offers reliable performance, cost-efficient output, productivity-enhancing features, and flexible paper handling for offices and small workgroups.

Business-centric features to meet the demands of your busy office

The DCP-L5650DN will help enhance your workflow’s productivity with a print and copy speed up to 42 pages per minute ​7 . This high-performance multi-function copier produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.

Time-saving copying features and high-quality scanning to a wide variety of destinations

The DCP-L5650DN features fast monochrome scanning up to 28ipm 1 to help maximize the productivity of your office. Plus, use the 70-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 56ipm 1 . If you need to copy or scan bound materials, the DCP-L5650DN also offers a legal-size document glass.

Includes valuable copier features such as: Standalone copying, ID copy, sorting, reduce/enlarge documents from 25-400%, and N-in-1 copying

Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB 2 , SharePoint®, cloud services 3 , Network Folder (CIFS), and more

Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother iPrint&Scan app 4

Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more

Cost-efficient output and money saving features

The DCP-L5650DNcomes with a standard-yield 3,000-page 5 toner cartridge (TN-820). To help loweryour operating costs, a high-yield 8,000-page 5 replacement tonercartridge (TN-850) is also available 6 .

Also, two-sided (duplex) printing and copying means less paper use – and helps save paper and money. Environmentally friendly, the DCP-L5650DN is ENERGY STAR® Qualified and offers a Deep Sleep Mode that only uses 1.6 watts of power when not in use

Flexible paper handling for demanding office printing and copying

The DCP-L5650DN comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the multi-function copier with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Innovative color Touchscreen display to customize your workflow

With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 3.7” color Touchscreen display simplifies even the most complicated tasks.

Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service) 3 .