Power Your Heavy-Duty Server Applications

Use Tripp Lite’s Heavy-Duty Power Cord to supply power to network devices that require a heavy-gauge power cord, such as servers, routers, network switches and blade server enclosures. Featuring a C19 connector on one end and a C20 connector on the other, this cable provides a reliable power connection from a PDU or UPS to your equipment. Connect the C19 receptacle to your network device and plug the C20 connector into a PDU or UPS outlet.

Typical Applications

  • Connect network devices to your PDU or UPS 
  • Power servers and other heavy-duty devices

Superior Quality and Performance

The P036-002 is manufactured using superior materials for reliable performance. The high-quality connectors are molded for durability and have integral strain-relief for a secure connection. This SJTW cable has three 12 AWG conductors and a 20-amp rating.


Tripp Lite P036-002 Product Summary

  • Ideal power connection for devices that require heavy-gauge cable
  • IEC-320-C19 female to IEC-320-C20 male 12 AWG x 3C, SJTW, 20A, 250V
  • Molded integral strain-relief

What’s in the Box

  • 2 ft. Heavy-Duty Power Cord, 20A, 12 AWG (C19 to C20)