Reliable IT Power Distribution and Versatile Installation Options

The PDUMV30 provides 24 front-facing 5-15/20R outlets arranged in two individually breakered and metered 20A load banks and a 10-ft. power cord with L5-30P plug for distribution of alternate waveform AC power to supported equipment from a UPS system, generator or utility wall outlet. (Maximum PDU capacity is 30A, agency derated to 24A.) The PDUMV30 features a rugged all-metal case, high-quality outlets and plug, switch-less design and dual 20A circuit breakers (one per outlet bank, protected to prevent them from being tripped accidentally).

The PDUMV30 is easy to integrate with a wide range of data center and network applications. It is configured for toolless button-mount 0U (vertical) installation in compatible rack enclosures. Included mounting hardware can be used to adapt the PDUMV30 for standard 2- and 4-post rack enclosures, raceway, wall-mount, workbench, under-counter and similar installations.

Digital Current Meters and 2-Year Warranty

The PDUMV30 is equipped with dual digital LED meters, one for each individually breakered bank of 12 outlets. These meters enable IT personnel to visually monitor the load on each PDU outlet bank in real time, helping to prevent utility, generator, UPS or PDU overloads and ensuring proper load balance in complex redundant power applications.

The PDUMV30 comes backed by a 2-Year Warranty. As a part of Tripp Lite's commitment to environmental responsibility, the PDUMV30 is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.