Network-Grade Power Distribution, Versatile Installation & Overload Protection

The PDUMV30HV provides a total of 30 outlets arranged in two separately breakered and metered load banks, each with 15 outlets (12 x C13, 3 x C19). This configuration makes it easier to monitor network power consumption levels and ensure proper load balance in complex redundant power applications.

The PDUMV30HV is easy to integrate with a wide range of data center and network applications. It can be configured for 0U rack installation with included hardware, and also supports toolless button-mount vertical installation in all Tripp Lite and other compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack. Included cord retention brackets keep equipment plugs securely connected. The PDUMV30HV is further optimized for reliable service in IT applications with a rugged all-metal case, high-quality outlets and plugs, and a switchless design to prevent accidental shutoff.

The PDUMV30HV's two load banks are each provided with a 15A circuit breaker to protect the PDU and connected equipment from damage due to overloads and short circuits. The circuit breaker buttons are sleeve protected to guard against accidental shutoff.

Dual Digital Current Meters & 2-Year Warranty

The PDUMV30HV's two load banks are each provided with a 15A circuit breaker to protect the PDU and connected equipment from damage due to overloads and short circuits. The circuit breaker buttons are sleeve protected to guard against accidental shutoff.

The PDUMV30HV comes with a 2-Year Warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.