Cost-Effective Power Distribution Unit for High-Voltage, High-Density Applications

Tripp Lite's PDUV30HV 5–5.8kW Single-Phase Basic Power Distribution Unit (PDU) is a dependable, space-saving, cost-effective solution for distributing high-voltage 200/208/240V power to multiple loads in high-density, high-voltage IT environments. With 38 outlets arranged in two separately breakered load banks and a rugged all-metal housing, the PDUV30HV is perfect for applications that require a reliable, no-frills power distribution unit.

Reliable IT Power Distribution

The PDUV30HV is designed for reliable AC power distribution for IT, industrial and other similar high-voltage applications. An unfiltered electrical pass-through makes the PDUV30HV ideal for powering multiple servers and vital networking hardware from a single input power source by efficiently distributing high-voltage 200/208/240V single-phase power.

Dual Load Banks with 15-Amp Circuit Breakers

The PDUV30HV contains 38 outlets arranged in two separately breakered load banks (16 x C13, 3 x C19 each) for connection versatility and easier load balancing. Dual 15A circuit breakers (one per load bank) are sleeved to prevent accidental power interruption to connected equipment.

High-Current Input and Switchless Design

High-Current Input and Switchless Design The PDUV30HV features high-voltage 200/208/240V input and output power capacity, making it ideal for a wide range of IT and industrial applications worldwide. The NEMA L6-30P plug and C13/C19 outlets convert a single high-amperage outlet into multiple low-amperage outlets to power multiple devices. A switchless design prevents accidental shutoff and safeguards against downtime due to human error. For added safety, the PDUV30HV’s L6-20P plug locks into place to maintain a secure connection. Included plug-lock inserts ensure connections stay secure and equipment keeps running.

Versatile Installation Options, ToollessMounting, and Premium Build Quality

The PDUV30HV is easy to integrate with a wide range of data center and network applications. It can be configured for 0U rack installation with included hardware, and also supports toolless button-mount vertical installation in all Tripp Lite and other compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack. The PDUV30HV is further optimized for years of reliable service in IT applications with a rugged all-metal case and high-quality outlets and plugs.

Environmentally Responsible Design

It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite PDUV30HV ProductSummary

  • Reliable high-voltage power distribution solutionfor high-density IT environments
  • High-voltage200/208/240V inputcompatibility
  • 38outlets (32 X C13, 6 x C19) in dual load banks
  • 10 ft.cord with NEMA L6-30P plug
  • All-metalhousing
  • Toolless 0U(vertical) rack installation