2.3–2.8kW Single-Phase Switched PDU Distributes, Monitors and Manages Network-Grade Power

Tripp Lite's PDUMH15HVNET distributes, monitors and manages single-phase 200–240V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade power. Its built-in network interface allows real-time remote monitoring of voltage, frequency and load levels to prevent overloads that cause expensive downtime. It features eight switched C13 outlets. A 6.5-foot power cord with C14 plug connects the PDU to a compatible AC power source, generator or protected UPS system.

Key Features

Built-In LX Platform Network Management Interface Card

The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional ENVIROSENSE modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support offers the ability to have network settings automatically assigned to the card, reducing the need for manual configuration.

Control Individual Outlets from Anywhere 24/7

For a higher level of network power control, the eight C13 outlets can be individually controlled in real time. These controllable outlets enable power management tasks, including load shedding, load ramping, programming power-on and power-off sequences, and rebooting of locked-up network devices, to be performed remotely. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and reduce downtime. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED that illuminates to confirm power on/off status.

Monitor Important Load Data in Real Time

The easy-to-read two-character LCD load meter displays the total connected equipment load, so you can assure proper load balancing. By monitoring the load in real time, you allow equipment to be safely connected with no danger of overloading the PDUMH15HVNET or power supply circuits.

Built to Last in Data Center Environments

With a rugged all-metal housing, the PDUMH15HVNET is well equipped for power distribution in rack enclosures and network closets. A cord retention bracket secures equipment power cords to reduce cable clutter and help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.