16-Outlet 1U Rack-Mount AC Charger Power Strip

The PS1916D1U provides rack-mountable, high-speed charging for up to 16 devices simultaneously. Recharge notebooks, netbooks, tablets, smartphones and other battery-intensive electronics that use a NEMA 5-15P plug, or a user-supplied USB power adapter.

Multi-Outlet Power Distribution

The PS1916D1U can charge up to 16 devices at the same time. This power strip features 16 dongle-style outlets that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as the Chromebook™, MacBook Air® or Ultrabook) or via a user-supplied USB power adapter (such as a smartphone, iPad®, Kindle™ or Surface™).  


Flexible and Space-Efficient Mounting


The all-steel PS1916D1U mounts into 1U of rack space in a 2- or 4-post rack using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet, adding flexibility to your installation.

Premium Safety Features

The lighted on/off switch features a transparent cover that eliminates accidental shut-offs while still allowing you to see at a glance whether the PS1916D1U is turned on. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS1916D1U when it detects that the equipment load is drawing too much power.  

Tripp Lite PS1916D1U  Product Summary:

  • 16 dongle outlets can accommodate transformer plugs for charging notebooks, netbooks, tablets, e-readers and smartphones
  • Ready to mount into 2- or 4-post rack; mounting hardware included
  • Rugged steel housing and 15 ft. power cord
  • Lighted, covered on/off switch
  • 15-amp circuit breaker