HTML5-Based Interface Provides Advanced Network Monitoring Capabilities

With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMH20HVNET provides complete remote access f­or power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMH20HVNET supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.

Next-Generation PDU Distributes and Manages Single-Phase Power with No Java Required

Featuring a built-in network interface, Tripp Lite's PDUMH20HVNET 3.3/3.8kW Single-Phase Switched PDU provides full remote power monitoring and control for network devices in server rooms, network closets and small data centers. It features 8 switched C13 outlets, included plug retention sleeves and a C20 power inlet. An eight-foot cord with C19-to-L6-20P plug adapter connects the PDU to a compatible AC power source, generator or protected UPS system.

Supports Real-Time Load and Power Status Monitoring

The PDUMH20HVNET is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.

Reduces the Cost of Data Center Maintenance

Remote monitoring and control capabilities lower the PDUMH20HVNET’s total cost of ownership by reducing the frequency of on-site visits. This advanced unit offer the ability to remotely turn on, turn off, recycle or lock out power to each individual receptacle as well as monitor site electrical conditions and output power consumption.

Integrates Easily Into Your Existing Infrastructure

The PDUMH20HVNET mounts horizontally in any 2- or 4-post rack. It occupies just 1U of space. Mounting ears are reversible for front or rear installation. For extra support, add the optional PDU4PKIT Rear Support Rail Kit.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.