Good value, small and powerful
With the NC01 Series, Shuttle introduces its first Mini-PC with less than 600 ml in volume. These small computers are powered by Intel's highly efficient "Broadwell" ULV processors ranging from Celeron up to Core i7. This barebone can be equipped with up to 16 GB of DDR3L memory, one M.2 (2242) SSD card and one 2.5" storage drive (HDD or SSD). It also comes with a vast array of connectivity options such as HDMI, Mini-DisplayPort, USBs, LAN, WLAN-AC, COM port, Audio and an SD card reader. This makes it the ideal platform for applications such as digital signage, POS, Kiosk, Thin Client, Cloud Computing, Office PC and Multimedia.
High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Depending on processor and display model resolutions of up to 4K/Ultra HD (3840x2160) can be achieved. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.
HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.
Multiformat card reader
At last - no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.
The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.
Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.