10-ft. Heavy-Duty 14AWG Power Cord Connects Higher-Rated Server Equipment

The P034-010 10-ft. Heavy-Duty 14AWG Power Cord is the perfect solution for server applications that require a higher-rated, heavier gauge cable. A long, 10-ft. length allows for distant connections between devices using a C19-type input and a standard NEMA 5-15R receptacle. Unlike cut-price power cords, the P034-010 is manufactured to exacting specifications, using superior materials, for reliable performance and long life. For peace of mind, the P034-010 comes with a lifetime product warranty and is RoHS-compliant.

The Smart Solution for Network Installations

Tripp Lite’s P034-010 cable features a C19 connector on one end and a NEMA 5-15P plug on the other end, enabling users to establish power connections for networking equipment with a C19 input. Simply connect the C19 connector into a device and plug the NEMA 5-15P plug into a UPS, PDU or AC wall outlet. 

P034-010 Product Summary

  • Establishes a power connection for server applications requiring a higher rated, heavier gauge cable
  • 10-ft. cord length allows for distant connection between device and power source 14AWG x 3C, SJT, 15A, 125V
  • RoHS compliant