10 ft., Heavy-Duty Extension Power Cord for Network Hardware (C19 to C14

Tripp Lite’s P047-010 10-foot, Heavy-Duty Power Cord is the ideal solution for network hardware that requires higher rated, heavier gauge cables. Featuring a C14 connector on one end and a C19 connector on the other, the P047-010 can be used as an extension cord to increase the functionality of an existing cable or as a single power cord that’s just the right length to connect equipment to a UPS or PDU. Simply connect the C19 end to your hardware and the C14 end to an existing server power cord, UPS, PDU, surge protector or other compatible AC source.


Typical Applications

  • Connect network hardware with a C20 inlet for use with a C13 outlet
  • Extends peripheral power connections an additional 10 ft. when used with an existing power cable
  • Establishes direct power connections with compatible UPS, PDU, surge protector or AC outlets


Superior Quality and Performance


Unlike cut-price power cords, the P047-010 is manufactured using superior materials and is tested to UL standards 62 and 817 for optimal product safety. The high-quality connectors are designed for reliable service and long life. This heavy-duty SJT cable has three 14 AWG conductors and is rated at 15A for cooler operation.  


Lifetime Warranty and Environmentally Responsible Design


For peace of mind, the P047-010 comes backed by a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite P047-010 Product Summary:

  • Ideal power connection for applications that require higher rated, heavier gauge cable
  • 10 ft., heavy-duty cord with C19 to C14 molded connectors
  • 14 AWG x 3C, SJT, 15A, 100-250V
  • Tested to UL standards 62 and 817
  • RoHS compliant
  • Lifetime warranty


What’s in the Box


P047-010 10 ft., Heavy-Duty 14 AWG Power Extension Cord (C19 to C14)

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.