GV-N950WF2OC-2GD

  • Powered by NVIDIA GeForce GTX 950 GPU
  • Integrated with industry's best 2GB GDDR5 memory and 128-bit memory interfacec
  • Boost:1317 MHz/ Base:1127 MHz in OC Mode
  • Boost:1279 MHz/ Base: 1102 MHz in Gaming Mode
  • Features Dual-link DVI-I / Dual-link DVI-D / HDMI / DisplayPort
  • Recommended system power supply requirement: 350W(with one 6-pin external power connector)
GV-N950WF2OC-2GD


WINDFORCE 2X cooling system

GIGABYTE introduces WINDFORCE, the latest cooling technology that differentiates the brand’s graphics cards from the rest. GIGABYTE understands that a fan is crucial to the graphics card, so only the fan with the most efficiency is selected for WINDFORCE.
</br>WINDFORCE 2X cooling system



Unique Blade Fan Design

The airflow is spilt through the triangle design at the fan edge, and is guided smoothly through the fan by special 3D stripe curve design. At the same time, it effectively enhanced the cooling capacity while reducing air turbulence.
<br></br>Unique Blade Fan Design