Clear Acrylic Front Window, Secure Equipment and Vented for Optimum Airflow

The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure. Not only does the window help prevent equipment tampering and reduce acoustic noise, but it also adds visual flair to your IT installation.

To ensure your valuable equipment stays secure, the side panels and front door lock securely to help prevent damage, tampering or theft. The reversible front door can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing through the cabinet.

The removable side panels are vented, which allows air to flow freely through the cabinet to keep equipment cool. Vented top and bottom panels help remove warm air from the enclosure and draw in cool air by convection. They also support the installation of optional cooling fans, such as Tripp Lite’s SRFANWM fans.

Easy Enclosure and Equipment Installation and 5-Year Warranty

The SRW12UG comes fully assembled and ready to mount to the wall (or use Tripp Lite’s optional SRCASTER caster kit to make it a mobile rolling rack). Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels.

The SRW12UG comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The SRW12UG provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.