Concurrent 867Mbps WiFi AC and 300Mbps WiFi N combined with AP, Client, WDS, and Repeater modes support multiple applications.
MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.
Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band.
AC1200: concurrent 867Mbps WiFi AC + 300Mbps WiFi N bands
Saves installation time and costs with gigabit PoE support (optional power port for non-PoE installations)
Supports Access Point (AP), Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes for each WiFi band independently.
Gigabit PoE LAN port maintains high performance connections to the wired network
TRENDnet’s high performance AC1200 Dual Band Indoor Wireless PoE Access Point, model TEW-821DAP, supports Access Point (AP), Client Bridge, Wireless Distribution System Access Point (WDS AP), WDS Bridge, WDS Station, and Repeater modes. This wireless indoor access point generates concurrent 867Mbps WiFi AC and 300Mbps WiFi N networks. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. It features advanced access control, QoS, traffic management, band steering, and captive portal support. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate with cable guard.
Easily manage and configure TRENDnet’s AC1200 Dual Band WiFi 5 PoE Access Point remotely by updating the access point to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on this WiFI 5 access point with TRENDnet’s reliable cloud service.
Hardware versions of (v2.xR) can be upgraded with the latest firmware to update your model to the latest hardware version.
Extended wireless coverage with MU-MIMO antenna technology
MU-MIMO technology enables the access point to process multiple data streams simultaneously, and increases real-time WiFi performance
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
Create up to 8 SSIDs per band (16 total)