Supply Safe Medical-Grade Power to Lab, Imaging and Other Electric Components Mounted to an IV Pole or Crash Cart in a Patient Care Area

  • UL 1363A power strip for use inside and outside patient care vicinities
  • Patented antimicrobial coating 99.9% effective in combating bacteria and viruses
  • 6 hospital-grade NEMA 5-20R-HG outlets
  • Locking safety covers block access to unused outlets to ensure proper use
  • Hospital-grade NEMA 5-20P-HG plug with 25 ft. power cord
  • Switchless design helps prevent accidental shutdowns
  • Mounting flanges for easy mounting on IV poles and crash carts

6-Outlet 20A Medical-Grade Power Strip with 25 ft. Cord Approved for Patient Care Vicinities

Tripp Lite’s PS625HG20AOEM supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities. This includes operating rooms, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V power strip features six NEMA 5-20R-HG hospital-grade outlets. An extra-long 25-foot power cord with NEMA 5-20P-HG hospital-grade plug provides great flexibility in placing the power strip in relationship to a compatible AC outlet.

Premium Safety Features Help Ensure Proper Power Connections

With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Two resettable 20-amp circuit breakers will shut down all AC input if the power strip determines the connected equipment load is drawing too much power. Integrated locking safety covers block unused outlets to ensure only compliant equipment is connected to them.

Ready for Mounting in Demanding Medical Environments

Built-in mounting flanges allow you to install the durable all-metal housing on any mobile cart or IV pole for distributing power to movable rack-, table- and pedestal-mounted equipment.