Hinged Cabinet, Secure Equipment Access and Optimized for Generous Airflow

The SRW10USG supports a maximum load capacity of 200 pounds and swings away from the wall on a sturdy hinge, allowing easy access to equipment and cabling. The reversible front door locks with the included keys to prevent unauthorized access to equipment. The ventilated side panels lock from the inside and can also be removed to make it easy for IT personnel to perform inspections and maintain and replace equipment. Convenient top and bottom ports allow easy cable routing through the enclosure.

The removable side panels are ventilated, which allows air to flow freely through the cabinet to keep equipment cool. Vented top and bottom panels help remove warm air from the enclosure and draw in cool air by convection. They also support the installation of optional cooling fans, such as Tripp Lite’s SRFANWM fans (sold separately).

Simple Equipment Installation and 5-Year Warranty

Constructed from heavy-duty steel with a durable black powder-coat finish, the SRW10USG comes fully assembled and ready to mount. The front door can open left or right by rotating the enclosure 180° before mounting. Installing equipment within the enclosure is easy with its square and threaded mounting holes and numbered rack spaces. The front vertical mounting rails adjust in 7/8 inch increments to accommodate equipment from 3 to 20.5 inches deep.

The SRW10USG comes with a 5-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The SRW10USG provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.