Designed as a replacement for factory Apple® Lightning cables or as an additional cable to keep in the office, car, backpack or briefcase, IOGEAR's ultra-durable Charge & Sync Flip™ Pro+ Reversible USB to Lightning Cables meet or exceed OEM cable standards for performance without being stiff or difficult to coil. These tangle-proof cables feature a top-grade braided nylon fiber sleeve and anodized aluminum end connectors for maximum durability. The cable is thicker than most cables with an outer diameter of 3.5mm while still being extremely flexible. Available in Rose Gold, Gold, Silver, and Space Gray.
Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's Charge & Sync Flip™ Pro+ cables. These cables feature a reversible USB Type-A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!
Use IOGEAR's Charge & Sync Flip™ Pro+ premium cables to connect your Apple Lightning devices, such as iPhone®, iPod® and iPad® to your computer's USB port or IOGEAR's 6-Port Super-Speed USB 3.0 Hub for efficient charging and syncing. The Charge & Sync Flip™ Pro+ can also be connected with a USB to AC power adapter, such as the GearPower QuadSmart USB 4.2A Wall Charger for convenient charging from a wall outlet. Synchronize and update your pictures, music, and videos in iTunes by using the Charge & Sync Flip™ Pro+ to connect your iPhone 6, iPad Air 2 or other Lightning device. IOGEAR's USB to Lightning cables are compatible with all Apple Lightning devices, USB chargers, computer USB ports and aftermarket USB chargers with built-in compatibility for iPod® / iPhone® / iPad®.
All of IOGEAR's Lightning cables are Apple MFi certified to work with every device compatible with the original Apple supplied cable. Non-certified cables can have out-of-spec connectors and imitation processors that can possibly damage your device, so always make sure you are purchasing an actual Apple Authorized cable like those available from IOGEAR!