Get overwhelming power and superb style wrapped into one high-octane laptop. The Aspire V Nitro brims with top-end hardware and an innovative cooling system that cools all that energy down. Power smoothly through the toughest graphics on a 4K Ultra HD display.1
Easily transfer text and data files, photos and even movies at ten times the speed of USB 2.0.
Enjoy wireless data transfer rates of up to three times faster than those of 802.11n.
Devices powered by quad-core CPUs will simultaneously run fast, preserve battery life, and make games look better.
Enter numbers quickly and easily, and with fewer input errors.
Solid state drives deliver unparalleled performance, paired with amazing data stability and durability.
Periodic reversing of the cooling fan expels dust, thereby improving cooling, reliability, and battery life.
Colors stay true no matter what angle you're viewing from. Share what's on your screen with friends and family.
3840x2160 resolution in a 16:9 aspect ratio gives you 4 times more detail than Full HD, for crystal-clear movies!
A backlight illuminates this device’s keyboard keys. The light shines brighter as the environment gets darker.
The Aspire V Nitro series' Black Edition models sport an exciting red LED bar that's the focal point of a dramatic yet stylish interior design that will please your eyes and inspire your creativity. The striking interior mirrors the V Nitro's exciting exterior design.
Power through the most demanding video-editing projects and movies, thanks to superior hardware like top-end Intel® standard-voltage processing, NVIDIA® GeForce graphics, and DDR4 memory2. A cutting-edge SSD (NVMe PCIe)2 boosts storage-reaction speeds by up to four times3.
This device comes with an optional Intel® RealSense™ 3D camera1, which opens up a whole new world of 3D scanning and gesture control. Log in securely by simply showing your face, scan objects in 3D, and control games and functions by simply moving your hands in front of the device!
This laptop's super-fast 802.11ac and Multi-User MIMO wireless technologies work together to maximize your internet speeds. MU-MIMO tech uses beamforming to minimize data-traffic congestion when you share MU-MIMO routers with other devices, for up to two times faster wireless than with regular MIMO.
Acer DustDefender technology greatly limits dust build-up to extend the laptop's life. The high-tech dual-fan cooling system incorporates a metal fan with ultra-thin (0.1mm) blades that are designed to flex like aircraft wings, to greatly increase airflow while reducing drag and fan noise.2
Choose from a range of superb 17" and 15" display options, including a 4K Ultra HD option that delivers four times the clarity and resolution of Full HD. Acer ColorBlast™ technology gives you 100% Adobe RGB (more than twice as many colors as the average laptop) for superb colors that are extremely close to that of the source image.
1. Specifications vary depending on model. Aspire V Nitro "Black Edition" models come with optional 4K Ultra HD displays and high-power hardware options.
2. Specifications vary depending on model.
3. Non-Volatile Memory Express (NVMe) PCIe SSDs are known for their very fast storage-reaction speeds.
* Available date is subject to Microsoft’s official announcement. For more information, visit acer.com/windows10now
** Intel, the Intel Logo, Intel Inside, Intel Core, Ultrabook, and Core Inside are trademarks of Intel Corporation in the U.S. and/or other countries.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.