SIMPLE WHEEL CHANGING SYSTEM

The TX Racing Wheel Leather Edition features a quick and easy wheel changing system, allowing users to enjoy racing using different Thrustmaster wheels.

The ecosystem of Thrustmaster add-on wheels, composed of wheels sold separately without a base or pedals, offers TX users a wide selection of products specially designed for different motorsport styles: from GT circuit racing to rally racing on rough terrain, all options are open to Thrustmaster racers.

Simply rotate the locking system on the base of the TX to remove the current wheel, in order to attach a new wheel to the base.

The quick release system for the wheel only requires the use of a Phillips screwdriver, for excellent long-term gaming stability.





FAST, POWERFUL BRUSHLESS SERVOMOTOR

The racing wheel features a brushless servomotor with nearly 25 watts of power, for fast and precise performance and impeccable control on any racing terrain.

Realistic, accurate transmission of the different elements of each race directly to the user’s hands makes this motor a must-have. Contrary to a simple brushed motor, the brushless motor technology built into the TX series racing wheels also allows for an extremely quiet racing experience.

The brushless motor’s endurance allows the racing wheel to maintain constant intensity and power in terms of Force Feedback, avoiding a loss of sensations even during very long gaming sessions.

As opposed to brushed motors, this brushless motor technology provides stability and dynamic performance for the driver right through to the end of every race.





DUAL-BELT SYSTEM

All products in the TX series feature a dual-belt system which reduces disruptive noises and allows for smoother movements, for a more supple and flexible driving experience.

The dual-belt mechanism allows for smoothing out of the different data elements received from the race course or circuit.

Thanks to its direct link to the brushless motor, the system removes the possible presence of any dead zones and decreases uncomfortable jolting, without detracting from the power with which effects are transmitted to the user, for optimal realism in all racing environments.

Also designed for and built into Thrustmaster’s flagship racing wheel series (T-GT and TS-XW, sold separately), this system represents a significant technological evolution in terms of performance, for races where the details can make all the difference.





PROPRIETARY MAGNETIC TECHNOLOGY

The TX Racing Wheel Leather Edition features Thrustmaster’s proprietary magnetic technology, for optimal wheel precision that won’t decrease over time: enjoy reliability that’s recognized as a gold standard by virtual racers worldwide.

Thrustmaster’s patented contactless H.E.A.R.T (HallEffect AccuRate Technology) system, without any potentiometers, allows for an unlimited product lifespan and optimal precision throughout gaming sessions: up to 16-bit resolution, with 65,536 values.

An excellent investment for all gamers looking to get started racing, keep up their skills or significantly improve their racing performance, this proprietary technology also spearheads a variety of Thrustmaster’s high-end products — including the T-LCM Pedals pedal set, and its flagship T-GT and TS-XW series racing wheels (all sold separately).