The TX Servo Base Racing Wheel, a standalone version of the official wheel base for Xbox One of its acclaimed TX Racing Wheel.
The TX Servo Base, released under official Xbox One license and PC compatible, is the cornerstone of a racing simulator that every player can configure according to their requirements on both these platforms. PC and Xbox One racers can now build their racing setup according to their preference, within the Thrustmaster racing ecosystem.
Works on Xbox Series X
NEXT-GEN FORCE FEEDBACK : Brushless servomotor, Dual-belt mechanism, H.E.A.R.T technology*, Rotation angle adjustable up to 900°.
THRUSTMASTER QUICK RELEASE SYSTEM: Lets you quickly change racing wheels. It is the central element of the PRODUCT ECOSYSTEM.
ECOSYSTEM-READY: The TX Servo Base Racing Wheel is fully ecosystem-ready: players can select add-ons to obtain the ultimate racing wheel.
SOLID AND VERSATILE ATTACHMENT SYSTEM: Metal central attachment system included, compatible with all desks and tables. Built-in screw threads for attachment to all cockpits.
U.S. 100-125 V POWER CORD: (compatible with 100-125 V electric current only)
Industrial-class brushless servomotor
Under the hood there’s nothing less than a genuine brushless servo industrial Force Feedback motor (with frictionless action) which provides super smooth and seamless Force Feedback: The silence of the motor allows you to really focus on what matters, which is premium performance on the road.
Ultra-responsive and realistic Force effects, with no latency.
New dual-belt system
The new dual-belt system delivers the never seen super-smooth and quiet Force Feedback with incredibly responsive, realistic Force effects to really feel the road: Feel the road, don't feel the racing wheel inner mechanical structure.
H.E.A.R.T. HallEffect AccuRate Technology®
Thrustmaster’s development teams have added precision to the motor’s impressive capabilities by incorporating H.E.A.R.T HallEffect AccuRate Technology®, featuring a contactless magnetic sensor: this provides 16-bit resolution, for 65,536 values on the wheel’s steering.
Thrustmaster quick release system
Thrustmaster Quick Release system lets you quickly switch from one wheel to another in just a few seconds. This innovating concept lets all wheel base owners to invest in racing wheels alone to enjoy optimum realism in all types of races.
ECOSYSTEM-READY
Compatible on Xbox One and PC with detachable Thrustmaster wheels** (599XX EVO 30 Wheel Add-On Alcantara Edition, TM Leather 28 GT Wheel Add-On, Ferrari F1 Wheel Add-On, Ferrari GTE Wheel Add-On, etc.).
Compatible on Xbox One and PC with Thrustmaster 3-pedal pedal sets** (T3PA and T3PA-PRO – Thrustmaster 3 Pedals Add-on).
Compatible on PC with all USB pedal sets** on the market (in games supporting multi-USB).
Compatible on Xbox One and PC with the TH8A shifter** (TH8A – Thrustmaster TH8 Add-on).
Compatible on PC with all USB shifters** on the market (in games supporting multi-USB).