Converts VGA Video and USB Audio to HDMI

Tripp Lite’s P116-003-HD-U VGA to HDMI Converter/Adapter saves you money on costly computer upgrades by converting analog VGA video and USB 2-channel audio signals for display on an HDMI projector, monitor or television. You can display a rich high-definition signal in your home audio/video setups, media presentations or digital signage using your tried-and-true legacy source equipment.

Typical Applications

  • Connecting a computer to an HDMI projector or monitor for PowerPoint presentations
  • Watching movies or playing games on a high-definition television or monitor
  • Playing audio files from a Windows computer

Displays High-Definition Video, Powered By USB Versatile Performance Anywhere

In addition to high-definition video resolutions up to 1080p, the P116-003-HD-U supports 24-bit True Color (8 bits per channel) and video transfer rates of 6.75 Gbps (2.25 Gbps per channel).

The P116-003-HD-U is ready to use right from the box with no software or drivers to install. It’s powered via the built-in USB cable, so no external power supply is required.

Small enough to carry in your backpack or laptop bag, the P116-003-HD-U works with all operating systems. When connected to a Windows computer, it also supports USB audio along with the HDMI video signal.

Convenient Plug-and-Play Setup and 2-Year Warranty

Connect the built-in VGA cable to your computer’s VGA port and the built-in USB cable to your computer’s USB port. Then, use an HDMI cable (sold separately) to connect the P116-003-HD-U to your HDMI display. An LED will indicate when the unit is properly connected and when it is transmitting video.

The P116-003-HD-U comes with a two-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.