Greater Distance, Receives Serial Signals, Supports IR Control and Compatibility

When used with a Tripp Lite BHDBT-T-SI-4X2 or BHDBT-T-SI-4X4 matrix transmitter, the BHDBT-R-SI-LR receiver extends a 1920 x 1080 (1080p) HDMI signal @ 60 Hz up to 328 ft. or a UHD 4K 3840 x 2160 signal up to 328 ft. (use Cat6a cable to achieve maximum distances). With the BHDBT-R-SI-LR, you have the flexibility to house source devices in a secure, remote location while still delivering the signals to monitors, televisions or projectors in another area.

In addition to HDMI video, serial signals and IR control signals travel from a BHDBT-series matrix transmitter to this receiver over a single Cat5e/6/6a cable. This eliminates cable clutter and reduces installation costs. The BHDBT-R-SI-LR supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors. Two-way 39 KHz IR remote control functionality allows use of an HDMI source’s remote control in the same location as a monitor connected to the receiver. This gives you the ability to control your Blu-ray player with its remote while standing at the remote monitor (and vice versa).

Designed to deliver high-quality results, the BHDBT-R-SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio. It also supports 36-bit Deep Color (12 bits per channel) and CEC pass-through. This receiver is compatible with 3D video, EDID and HDCP 2.0.

Expandable with Transceivers, Plug-and-Play and 1-Year Warranty

To expand your installation and extend its reach, add up to five Tripp Lite BHDBT-TR-SI-LR transceivers between a BHDBT-series matrix transmitter and the BHDBT-R-SI-LR receiver. With five transceivers, you can transmit signals up to 2,000 ft. Each transceiver supports connection of an HDMI display.

The BHDBT-R-SI-LR does not require software or drivers, making setup simple. It includes mounting hardware for wall, rack and pole installations. A locking HDMI port on the receiver prevents disconnection when used with HDMI cables with locking connectors, such as Tripp Lite’s P569-006-LOCK HDMI cables. Power and activity LEDs indicate status at a glance.

The BHDBT-R-SI-LR comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The BHDBT-R-SI-LR is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.