High-Quality Copper Wire and Gold-Plated Connectors

Manufactured from 24 AWG 4-pair solid UTP with a staggered-pin plug design, the N201-100-GY-P provides high-speed connection and flawless signal delivery while keeping near-end crosstalk levels to a minimum. This plenum-rated cable can deliver speeds up to 550MHz/1 Gbps. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. For a secure connection, the cable is molded with integral strain-relief and has a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation. This 100-foot Tripp Lite Cat6 Gigabit Plenum-Rated Snagless Molded Patch Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11). The N201-100-GY-P is fully tested on Fluke test equipment to guarantee that cables meet or exceed all Category 6 requirements.

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this 100-foot Tripp Lite Cat6 Gigabit Snagless Molded Patch Cable comes backed by a lifetime warranty. The N201-100-GY-P is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.