Simple Installation with Space-Saving Design, USB Pass-Through & LCD Display

The B021-000-19 can be mounted in racks with depths ranging from 27 to 42 inches (rackmounting hardware included). The console is housed in an all-metal 1U sliding drawer. Simply pull it out and flip up the screen when needed, and store it back in the rack when finished. This keeps the keyboard and screen from blocking access to rack equipment when the console is not in use.

The included KVM cable kit allows for connection to a PS/2 computer or KVM, and a PS/2 to USB adapter is included, which can be used to connect to a USB computer or KVM. The unit features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc.. Your peripheral device connects to the USB type A port on the front of the unit, and your computer connects to the USB type A port on the back of the unit using a Tripp Lite UR020-Series type A M/M cable.

The B021-000-19's 19 inch LCD screen supports video resolutions of up to 1366 x 768p. DDC, DDC2 and DDC2B emulation allows the video settings of the connected computer to be automatically adjusted for optimal display on the console monitor.

Supports Multiple Platforms & 1-Year Warranty

The B021-000-19 supports both PS/2 and USB connections (USB to PS/2 adapter cable included). Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated, including UNIX, Linux, Windows, Mac OS, Solaris and more. The B021-000-19 is also compatible with most KVMs that are equipped with PS/2 and USB console ports. This enables the B021-000-19 to be integrated into an existing system, providing enhanced management capabilities without a major investment in new hardware. No server-resident software is required, so server performance and reliability are never compromised.

For peace of mind, the B021-000-19 comes backed by a 1-year warranty. It is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The B021-000-19 is compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.