15.6" Corporate Traveler Backpack

Get industry-leading protection with the convenience to pass through airport security hassle-free with a backpack that unzips to lay flat, which enables easy X-ray scanning without removing your laptop.

FEATURES

  • State-of-the-art SafePort® x D3O® drop and side protection
  • Patented checkpoint-friendly design
  • Tablet pocket fits up to 10.5" devices
  • Ergonomic shoulder straps
  • Zip-down workstation plus two, front quick-access pockets
  • Luggage trolley pass-through strap
  • Air mesh back panel and shoulder straps
  • Durable water- and wear-resistant 1680D military-grade ballistic nylon
  • Two convenient water bottle pockets
  • Removable accessory pouch
  • Lockable zipper pulls

The 15.6” Corporate Traveler Backpack is made for the road. The backpack’s patented checkpoint-friendly design unzips to lay flat so that you don’t have to remove your laptop at TSA screenings, and a hidden trolley strap attaches to your rolling luggage for effortless travel.

It’s easy to access your gear and gadgets with a zip-down workstation that organizes your pens and styli, business cards, and supplies. The soft-lined front pocket keeps your small items secure, and there’s a dedicated file compartment with divider and mesh pockets for power storage. Two water bottle holders keep your coffee or water at arm’s length.

Made with durable military-grade ballistic nylon and a state-of-the-art SafePort® x D3O® protection system to help prevent drop and side-impact damage, you can rest assured your devices are protected. Its water-resistant bottom delivers stability and standability. It’s also comfortable to carry, with a molded air mesh back panel and ergonomic shoulder straps that flex to take the brunt of the weight, instead of your shoulders

Sturdy and Secure

Engineered with an advanced SafePort® x D3O® protection system on the base and sides of the laptop compartment, the shock absorbing polymer material offers our thinnest and most advanced protection against impact. D3O® materials are made using a combination of advanced polymer chemistry and cutting-edge design. Soft and flexible, D3O® absorbs and dissipates energy during an impact, dramatically reducing the amount of force transmitted to the laptop during a drop or fall.

Intuitive Organization

With a tablet compartment, removable accessory pouch, and two, front quick-access pockets, the Corporate Traveler Backpack is incredibly organized so that finding your pens, phone, and more is quick and easy. File dividers organize your documents and keep them looking fresh. Two mesh pockets on each side puts your water bottle or travel mug at arm’s length.

A Traveler’s Companion

The patented checkpoint-friendly design lets you send your backpack through TSA screenings without removing your laptop. Just unzip the central zipper to lay the bag flat. The hidden trolley strap slips over your luggage telescoping arm for effortless travel.

Contoured Comfort

This pack is made for comfort. It has carefully designed air mesh padding over the entire pack, including on the thick panels that contribute to air flow that help keep you cool. But where it comes into contact with you under a load is where we paid special attention. The hinged, ergonomic shoulder straps are lined and padded and were made to flex and bear the brunt of your gear’s weight. Plus an adjustable sternum strap gives you extra support.