High-Volume Professional Color Document Scanner with Scan Speeds of up to 60 ppm, 100-Sheet Capacity Automatic Document Feeder, Kofax® Certification, Bar Code Scanning and SuperSpeed USB 3.0 for fast and reliable Workflow Integration

The Brother PDS-5000 features blazing fast duplex scan speeds of up to 60ppm 1 , Kofax VRS® certification 2 , and a generous 100-sheet capacity auto document feeder. It is an excellent small / mid-sized class scanner for offices with demanding, batch scanning requirements and paper to digital workflows.
The PDS-5000 is built to handle virtually all of the scanning a medium / large size business can send its way! It accurately captures both sides of color and black/white documents at an incredible speed of up to 60ppm, and the generously-sized automatic document feeder lets you load up to 100 sheets at a time. It also boasts a SuperSpeed USB 3.0 interface to facilitate rapid data transfer of documents with precision reproduction at optical resolutions up to 600 dpi. It's also up to the task of scanning alternate media types including embossed plastic cards 3 and hard copy documents up to 236" in length. 4

Kofax® certification and scanning optimization features help ensure high-quality document archiving.

The PDS-5000 is certified with Kofax VRS® software 2 , which dynamically evaluates each scanned page and automatically applies optimum image quality settings. Kofax’s patented image enhancement software reduces time-consuming manual document preparation and enhances the quality of scanned images, dramatically improving both manual scanning productivity and the efficiency of document capture processes.

Plus, the PDS-5000 is designed with a number of features to optimize the scanning process and promote clean archived documents:


  • Batch Barcode Scanning – For simplified file sorting and searching
  • Multistream Scanning – Produces a color, grayscale and black and white output file in a single scan
  • Dynamic Threshold – Image enhancement process used to improve the accuracy of optical character recognition (OCR)
  • Blank Page Removal – Automatically removes blank pages from your document to help reduce file size and the need for editing
  • Edge Cleanup – Fills impression of document border edge with solid white or black
  • Punch Hole Removal – Fills punched holes from physical document with the surrounding document color in the finished scan
  • Despeckle – Erases small scan imperfections that can result from dust or scratches
  • Multi-feed Detect with Reversing Roller – Paper separation process to ensure each page is scanned properly
  • Color Drop Out – Filters out a targeted single color from a document



Quickly scan a high volume of documents to a variety of local or shared destinations.

The PDS-5000 gives you the option to scan to a number of different destinations to help you manage your documents and optimize your workflow. You can scan to a network folder, or FTP site 5 to easily save, distribute, and share information within your organization or with external partners. The PDS-5000 even allows you to scan directly to Microsoft® SharePoint® 5 .

Brother Scanners work with industry-standard drivers, and nearly all operating systems, making them easy to integrate into your existing infrastructure.

The PDS-5000 features industry-standard drivers, including TWAIN, WIA, ICA, ISIS 6 , and SANE 7 to help ensure easy integration with third-party scanning software packages for scanning documents into a wide variety of popular business applications. Plus, it’s compatible with Windows®, Mac®, and Linux® operating systems, so it's ready to work with virtually every computer in your office!

Brother is at your side with outstanding customer support.

Brother offers a one-year limited warranty on the PDS-5000, and we proudly stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.

1. Color and monochrome scan speed with advanced features turned off, letter paper at 300dpi. See brother.com for details.
2. Certified with Kofax VRS® versions Elite 5.1 and Express 3.1. Windows® only. Additional purchase required.
3. Plastic card scanning with A4 carrier sheet. Additional purchase required.
4. Single-sheet scan at 200 dpi.
5. Scan to OCR, email, FTP, network, printer, and Microsoft® SharePoint®, as well as Microsoft® Office formats, via the included Button Manager V2 software.
6. Not available for Windows XP.