The Freedom II KM Switch enables a single user to easily access information and control operations across four computer systems and monitors saving time money and space. The Freedom II works like an extended desktop switch on a single computer. Once you configure your screen layout for the attached PCs switching ports is as simple as moving your mouse cursor over the screens' X and Y borders. The Freedom is ideal in command and control applications such as those in finance on a trading room floor. Not only can users switch between several computers just by moving the mouse but they can also simultaneously access a mix of USB peripherals including high-speed USB 2.0 devices. Additionally the Freedom II integrates with the Black Box Agility IP-based KVM system. The Freedom can interface with up to four Agility receivers and then switch the Agility targets using just one keyboard and mouse.
Switch between separate computer systems simply by moving a mouse cursor from monitor to monitor.
Switch ports by moving your mouse from monitor to monitor.
Enables a single user to switch between four monitors and attached CPUs and share USB peripherals between them.
Improved desk ergonomic design allows for less clutter on the desk and increases efficiency.
Easy configuration and management using a built-in web server.
Optional redundant power supply for mission-critical situations where automatic failover is required.
Suppose you’re working in a busy control room in a 911 center or on a finance trading floor. You need the right information at your fingertips to make lifesaving emergency or stock trading decisions fast so you can respond immediately. With the Freedom II KM Switch with Glide and Switch Mouse Switching, you can switch between separate computer systems simply by moving a mouse cursor from monitor to monitor with no delays.
The Freedom II KM Switch is ideal for command and control applications such as in:
The Freedom II works like an extended desktop switch on a single computer. Once you configure your screen layout for the attached PCs with up to four external displays, switching ports is as simple as moving your mouse cursor over the screens' X and Y borders.
Switching Made Easy
Unifies Your Desktop
Automatically switch between channels by moving the mouse