Access Servers from Around the World, Simplifies IT Tasks & Lasting Reliability

Built-in IP access allows you to control computers via LAN, WAN or the Internet. Just log on to a Web browser using the Windows or Java-based browser client and navigate the user-friendly interface in English, Spanish, French, German or Japanese. You can also access the KVM Switch without a browser. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and other functions necessary for managing a high-density data center.

The advanced on-screen display (OSD) supports high-definition video up to 2048 x 1536 at the local console and up to 1600 x 1200 with 24-bit color depth at the remote console. This KVM Switch allows you to select a connected computer using on-console pushbuttons, keyboard hotkey commands or the OSD. The auto-scan mode automatically sequences through all active ports accessible to the user, and panel array mode lets you monitor multiple ports at the same time. To reduce the amount of data traveling over the network, you can view remote sessions in black and white. This switch supports both IPv4 and IPv6, as well as Link Local IPv6 Address and Stateless Auto Configuration protocol.

The B022-U16-IP has a rugged steel housing and premium connectors that are built to last. The firmware is upgradable using the included cable to ensure software remains up to date.

Broad Compatibility, Built-in Security & 3-Year Warranty

The B022-U16-IP supports both PS/2 and USB connections using a P778-Series combo cable kit (a combo cable kit is required for each connected computer; two combo kits are included with the switch). Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including Windows and Linux operating systems.

The B022-U16-IP supports RADIUS and LDAP/S remote authentication. Advanced encryption technologies such as 128-bit SSL, 128-bit RC4, 1024-bit RSA, 56-bit DES, 256-bit AES and 168-bit 3DES keep your important data secure. The B022-U16-IP lets you create up to 64 user accounts with 3 levels of password protection (administrator, user and select) to prevent unauthorized persons from gaining access to connected servers. IP remote access is further protected with security features, including password protection, advanced 128-bit SSL and HTTPS encryption, bandwidth-optimized video and detailed activity logging.

For peace of mind, the B022-U16-IP comes with a three-year product warranty. This switch is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.