1-ft. DVI-D Monitor Y Splitter Cable Displays Same Video Image on Two Different Monitors/TVs

The Smart Solution for Business Presentations

Tripp Lite’s P564-001 DVI-D Monitor Y Splitter Cable ensures peak performance when displaying the same video signal on two monitors or TVs. Featuring one DVI-D male connector for a computer and two DVI-D female connectors for monitors/TVs, the P564-001 splits the video signal from a single DVI port on a computer to two displays simultaneously. It’s an easy, affordable solution for displaying the video signal from a notebook computer on two larger monitors/TVs for easier viewing of presentations. This cable supports video resolutions up to 1920 x 1080. (Note: When connecting two different monitor models, the P564-001 will default to the monitor with the lowest resolution.)

Typical Applications

Display the same video signal on two monitors

Display the video signal from a notebook computer on two larger monitors/TVs for easier viewing of presentations

Broadly Compatible with PCs and Macs and Superior Quality

The P564-001 is compatible with any PC or Mac equipped with a DVI-D video out port. Since the source video signal is split into two, the P564-001 is designed for short-distance applications; for long-distance video transmission, choose Tripp Lite’s B140-002 or B140-004 video splitters.

In order for video to be properly displayed, the video source must contain a DVI-D or DVI-I Female PC Card Connector, and DVI-D enabled monitors or televisions. The P564-001 is designed for two DVI-D monitors to be connected at the same time. If only one monitor is connected, and the other DVI-D Female port left open, video quality will be negatively affected.

The P564-001 is manufactured using top-quality materials. Premium double-shielding provides maximum EMI/RFI protection and superior signal quality. Its DVI-D connectors feature integral strain-relief for durability and reliability.

Lifetime Warranty and Environmentally Responsible Design

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We’re so confident of the quality of the P564-001 that we warrant it to be free from defects in material and workmanship—for life! This cable is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!